Panasonic 2SK3618-E

Description
N-Channel Silicon MOSFET
Request a Quote
Description
N-Channel Silicon MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel Silicon MOSFET designed for general-purpose switching, available in a TP-FA package measuring 6.5 mm × 2.3 mm. It has a drain-to-source voltage rating of 100 V, continuous drain current of 8 A, and pulsed drain current of 32 A. The device features low ON-resistance with RDS(on) as low as 100 mΩ at VGS=10 V and 130 mΩ at VGS=4 V, and supports 4 V drive operation. Switching times include a rise time of 14 ns and fall time of 42 ns. The transistor meets the IEC 60286-3 standard for package dimensions and is rated for operation from -55 °C to 150 °C. It is not intended for safety-critical applications requiring high reliability.

Datasheet Summary
Powered by GS/AI

N-Channel Silicon MOSFET designed for general-purpose switching, available in a TP-FA package measuring 6.5 mm × 2.3 mm. It has a drain-to-source voltage rating of 100 V, continuous drain current of 8 A, and pulsed drain current of 32 A. The device features low ON-resistance with RDS(on) as low as 100 mΩ at VGS=10 V and 130 mΩ at VGS=4 V, and supports 4 V drive operation. Switching times include a rise time of 14 ns and fall time of 42 ns. The transistor meets the IEC 60286-3 standard for package dimensions and is rated for operation from -55 °C to 150 °C. It is not intended for safety-critical applications requiring high reliability.

Suppliers

Company
Product
Description
Supplier Links
 - 2SK3618-E - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET

N-Channel Silicon MOSFET

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SK3618-E
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16408Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16408Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
6 suppliers
 - 6ED003L06FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DSO28
Packing Method Tape Reel; Tape & Reel
View Details
N-channel TrenchMOS standard level FET - BUK768R1-40E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers