Win Source Part Number: 985658-2SK3984-ZK-E1
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Rds On (Max) @ Id, Vgs: 85mOhm @ 9A, 10V
Power Dissipation (Max): 1W (Ta), 20W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252 (MP-3ZK)
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 10 V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-2SK3984-ZK-E1-A
Product Status: Obsolete
Small Signal Field-Effect Transistor, N-Channel MOSFET
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors |
| Product Number | 985658-2SK3984-ZK-E1-AY | 2SK3984-ZK-E1-AY |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | |
| Polarity | N-Channel | N-Channel |