onsemi Single IGBTs AFGHL40T65SQD

Description
IGBT Trench Field Stop 650V 80A 238W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 80A 238W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 488-AFGHL40T65SQD-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 238W Through Hole TO-247-3

IGBT Trench Field Stop 650V 80A 238W Through Hole TO-247-3

Buy Now Datasheet
 - AFGHL40T65SQD - Rochester Electronics
Newburyport, MA, United States
AEC 101 Qualified, 650V, 40A Fieldstop 4 trench IGBT

AEC 101 Qualified, 650V, 40A Fieldstop 4 trench IGBT

Supplier's Site Datasheet
Igbt, 650V, 80A, 238W, To-247 Rohs Compliant Onsemi - 74AH4031 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 80A, 238W, To-247 Rohs Compliant Onsemi
74AH4031
Igbt, 650V, 80A, 238W, To-247 Rohs Compliant Onsemi 74AH4031
IGBT, 650V, 80A, 238W, TO-247 ROHS COMPLIANT: YES

IGBT, 650V, 80A, 238W, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AFGHL40T65SQD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AFGHL40T65SQD
Discrete Semiconductor Products - Transistors - IGBTs AFGHL40T65SQD
AEC 101 QUALIFIED, 650V, 40A FIE

AEC 101 QUALIFIED, 650V, 40A FIE

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 488-AFGHL40T65SQD-ND AFGHL40T65SQD 74AH4031 AFGHL40T65SQD
Product Name Single IGBTs Igbt, 650V, 80A, 238W, To-247 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data