onsemi N-Channel 30V 150mA 3.7 Ohm MOSFET Transistor 3LN01SS-TL-H

Description
N-Channel JFET, 30V, 150mA, 3.7 Ohm, Single, SOT-623 Product overview: 3LN01SS-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 150mA, 3.7 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 150mA, 3.7 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01SS-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 30V, 150mA, 3.7 Ohm, Single, SOT-623 Product overview: 3LN01SS-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 150mA, 3.7 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 150mA, 3.7 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01SS-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 150mA 3.7 Ohm MOSFET Transistor
278-3LN01SS-TL-H
N-Channel 30V 150mA 3.7 Ohm MOSFET Transistor 278-3LN01SS-TL-H
N-Channel JFET, 30V, 150mA, 3.7 Ohm, Single, SOT-623 Product overview: 3LN01SS-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 150mA, 3.7 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 150mA, 3.7 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01SS-TL-H can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 150mA, 3.7 Ohm, Single, SOT-623 Product overview: 3LN01SS-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 150mA, 3.7 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 150mA, 3.7 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3LN01SS-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01SS-TL-H - 1005343-3LN01SS-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01SS-TL-H
1005343-3LN01SS-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01SS-TL-H 1005343-3LN01SS-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1005343-3LN01SS-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V Temperature Range - Operating: 150°C (TJ) Case / Package: SMCP Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 150mA (Ta) Max Gate Charge: 1.58nC @ 10V Max Input Capacitance: 7pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 3.7 Ohm @ 80mA, 4V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Multimedia, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1005343-3LN01SS-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMCP
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 150mA (Ta)
Max Gate Charge: 1.58nC @ 10V
Max Input Capacitance: 7pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 3.7 Ohm @ 80mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Multimedia, Industrial

Buy Now Datasheet
 - 3LN01SS-TL-H - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 0.15A, 30V, N-Channel MOSFET

Small Signal Field-Effect Transistor, 0.15A, 30V, N-Channel MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - 3LN01SS-TL-H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3LN01SS-TL-H-ND
Single FETs, MOSFETs 3LN01SS-TL-H-ND
N-Channel 30V 150mA (Ta) 150mW (Ta) Surface Mount SMCP

N-Channel 30V 150mA (Ta) 150mW (Ta) Surface Mount SMCP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 3LN01SS-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
3LN01SS-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 3LN01SS-TL-H
MOSFET N-CH 30V 150MA SMCP

MOSFET N-CH 30V 150MA SMCP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Transistors RF Transistors
Product Number 278-3LN01SS-TL-H 1005343-3LN01SS-TL-H 3LN01SS-TL-H 3LN01SS-TL-H-ND 3LN01SS-TL-H
Product Name N-Channel 30V 150mA 3.7 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LN01SS-TL-H Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 150 milliwatts 150 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data