onsemi N-Channel 8A 500V 0.85ohm MOSFET Transistor 2SK4096LS

Description
8A, 500V, 0.85ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4096LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 500V, 0.85ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 500V, 0.85ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4096LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A, 500V, 0.85ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4096LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 500V, 0.85ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 500V, 0.85ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4096LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 8A 500V 0.85ohm MOSFET Transistor
278-2SK4096LS
N-Channel 8A 500V 0.85ohm MOSFET Transistor 278-2SK4096LS
8A, 500V, 0.85ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4096LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 500V, 0.85ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 500V, 0.85ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4096LS can be used for catalog matching and distributor lookup.

8A, 500V, 0.85ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4096LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 500V, 0.85ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 500V, 0.85ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4096LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 2SK4096LS - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET General-Purpose Switching Device Application

N-Channel Silicon MOSFET General-Purpose Switching Device Application

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4096LS - 075653-2SK4096LS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4096LS
075653-2SK4096LS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4096LS 075653-2SK4096LS
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 075653-2SK4096LS Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 075653-2SK4096LS
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4096LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4096LS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4096LS
MOSFET N-CH 500V 7.1A TO220FI

MOSFET N-CH 500V 7.1A TO220FI

Supplier's Site
MOSFET N-CH 500V 8A TO-220FI - 598-2SK4096LS - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 8A TO-220FI
598-2SK4096LS
MOSFET N-CH 500V 8A TO-220FI 598-2SK4096LS
MOSFET N-CH 500V 8A TO-220FI

MOSFET N-CH 500V 8A TO-220FI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2SK4096LS 2SK4096LS 075653-2SK4096LS 2SK4096LS 598-2SK4096LS
Product Name N-Channel 8A 500V 0.85ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4096LS Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 500V 8A TO-220FI
PD 2000 milliwatts
Polarity N-Channel N-Channel; N-CHANNEL
Package Type TO-220; TO-220-3 SOT3 TO-220; TO-220-3 Full Pack
Packing Method Bulk; Bulk
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data