Infineon Technologies AG Single FETs, MOSFETs BSC072N025S G

Description
N-Channel 25V 15A (Ta), 40A (Tc) 2.8W (Ta), 60W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet
Description
N-Channel 25V 15A (Ta), 40A (Tc) 2.8W (Ta), 60W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC072N025SG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC072N025SG-ND
Single FETs, MOSFETs BSC072N025SG-ND
N-Channel 25V 15A (Ta), 40A (Tc) 2.8W (Ta), 60W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 25V 15A (Ta), 40A (Tc) 2.8W (Ta), 60W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC072N025S G - 770410-BSC072N025S G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC072N025S G
770410-BSC072N025S G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC072N025S G 770410-BSC072N025S G
Manufacturer: Infineon Technologies Win Source Part Number: 770410-BSC072N025S G Series: OptiMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 40A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: PG-TDSON-8 Channel Type Type: N Drain Source Voltage: 25V Vgs(th) (Maximum) @ Id: 2V @ 30μA Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 2230pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.8W (Ta), 60W (Tc) Rds On (Maximum) @ Id, Vgs: 7.2 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 770410-BSC072N025S G
Series: OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 40A (Tc)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: PG-TDSON-8
Channel Type Type: N
Drain Source Voltage: 25V
Vgs(th) (Maximum) @ Id: 2V @ 30μA
Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2230pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.8W (Ta), 60W (Tc)
Rds On (Maximum) @ Id, Vgs: 7.2 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC072N025SG-ND 770410-BSC072N025S G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC072N025S G
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM2726M - 1053309-LM2726M - Win Source Electronics
Specs
Polarity N-Channel
TJ 0.0 to 125 C (32 to 257 F)
Package Type SOT3; 8-SOIC
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
N-channel TrenchMOS standard level FET - BUK7Y28-75B,115 - Nexperia B.V.
Specs
Package Type SOT669 SOT669
Transistor Grade / Operating Range Automotive
View Details
5 suppliers