Infineon Technologies AG Mosfet, N Channel, 100V, 63A, Pg-Tsdson; Channel Type Infineon BSC159N10LSF G

Description
MOSFET, N CHANNEL, 100V, 63A, PG-TSDSON; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:63A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.85V RoHS Compliant: Yes
Description
MOSFET, N CHANNEL, 100V, 63A, PG-TSDSON; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:63A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.85V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N Channel, 100V, 63A, Pg-Tsdson; Channel Type Infineon - 60R2518 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 63A, Pg-Tsdson; Channel Type Infineon
60R2518
Mosfet, N Channel, 100V, 63A, Pg-Tsdson; Channel Type Infineon 60R2518
MOSFET, N CHANNEL, 100V, 63A, PG-TSDSON; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:63A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.85V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 63A, PG-TSDSON; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:63A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.85V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 63A TDSON-8 OptiMOS 2

MOSFET N-Ch 100V 63A TDSON-8 OptiMOS 2

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 60R2518 BSC159N10LSF G
Product Name Mosfet, N Channel, 100V, 63A, Pg-Tsdson; Channel Type Infineon MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
FET, MOSFET Arrays - AUIRF7379QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7507-55B,127 - 1025210-BUK7507-55B,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 203000 milliwatts
View Details
4 suppliers
CSD16556Q5B 25V NexFET N Channel Power MosFET - CSD16556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0015 ohms
View Details
8 suppliers