Infineon Technologies AG MOSFETs BSC340N08NS3 G

Description
MOSFET N-Channel 80V 7A OptiMOS3 TDSON8
Request a Quote Datasheet
Description
MOSFET N-Channel 80V 7A OptiMOS3 TDSON8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7545320P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7545320P
MOSFETs 7545320P
MOSFET N-Channel 80V 7A OptiMOS3 TDSON8

MOSFET N-Channel 80V 7A OptiMOS3 TDSON8

Supplier's Site
MOSFETs - 7545320 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7545320
MOSFETs 7545320
MOSFET N-Channel 80V 7A OptiMOS3 TDSON8

MOSFET N-Channel 80V 7A OptiMOS3 TDSON8

Supplier's Site
MOSFETs - 9110799 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9110799
MOSFETs 9110799
MOSFET N-Channel 80V 7A OptiMOS3 TDSON8

MOSFET N-Channel 80V 7A OptiMOS3 TDSON8

Supplier's Site
Transistors BSC340N08NS3 G
MOSFET N-Ch 80V 23A TDSON-8 OptiMOS 3

MOSFET N-Ch 80V 23A TDSON-8 OptiMOS 3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 80V 23A TDSON-8 OptiMOS 3

MOSFET N-Ch 80V 23A TDSON-8 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7545320P 7545320 BSC340N08NS3 G BSC340N08NS3 G
Product Name MOSFETs MOSFETs Transistors MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2441938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI1012-8
View Details
60 V, N-channel Trench MOSFET - BSS138AK-QR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 250000 milliamps
View Details
2 suppliers
CSD19533KCS 100V, 8.7mOhm, TO-220 N-Channel NexFET™ Power MOSFET - CSD19533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 104000 milliamps
View Details
8 suppliers