Infineon Technologies AG Automotive 100V 11.4A MOSFET Transistor BSC105N10LSF G

Description
Trans MOSFET N-CH 100V 11.4A Automotive 8-Pin TDSON EP T/R Product overview: BSC105N10LSF G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 11.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 11.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC105N10LSF G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 100V 11.4A Automotive 8-Pin TDSON EP T/R Product overview: BSC105N10LSF G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 11.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 11.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC105N10LSF G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100V 11.4A MOSFET Transistor
285-BSC105N10LSF G
Automotive 100V 11.4A MOSFET Transistor 285-BSC105N10LSF G
Trans MOSFET N-CH 100V 11.4A Automotive 8-Pin TDSON EP T/R Product overview: BSC105N10LSF G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 11.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 11.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC105N10LSF G can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 11.4A Automotive 8-Pin TDSON EP T/R Product overview: BSC105N10LSF G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 11.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 11.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC105N10LSF G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC105N10LSF G - 82968-BSC105N10LSF G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC105N10LSF G
82968-BSC105N10LSF G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC105N10LSF G 82968-BSC105N10LSF G
Manufacturer: Infineon Technologies Win Source Part Number: 82968-BSC105N10LSF G Family Name: BSC105N10LSF Alternative Parts (Cross-Reference): AON6294; RS1P600BETB1; STL70N10F3; SiR846ADP-T1-GE3; Introduction Date: October 16, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 82968-BSC105N10LSF G
Family Name: BSC105N10LSF
Alternative Parts (Cross-Reference): AON6294; RS1P600BETB1; STL70N10F3; SiR846ADP-T1-GE3;
Introduction Date: October 16, 2008
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 90A TDSON-8 OptiMOS 2

MOSFET N-Ch 100V 90A TDSON-8 OptiMOS 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BSC105N10LSF G 82968-BSC105N10LSF G BSC105N10LSF G
Product Name Automotive 100V 11.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC105N10LSF G MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16322Q5 N-Channel NexFET™ Power MOSFETs - CSD16322Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
7 suppliers
55V 48A DPAK MOSFET Transistor - 278-BUK7222-55A,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 103000 milliwatts
View Details
5 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers