Infineon Technologies AG 100V MOSFET Transistor BSC098N10NS5

Description
MOSFETs Pwr transistor 100V OptiMOS 5 Product overview: BSC098N10NS5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC098N10NS5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs Pwr transistor 100V OptiMOS 5 Product overview: BSC098N10NS5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC098N10NS5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V MOSFET Transistor
2088-BSC098N10NS5
100V MOSFET Transistor 2088-BSC098N10NS5
MOSFETs Pwr transistor 100V OptiMOS 5 Product overview: BSC098N10NS5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC098N10NS5 can be used for catalog matching and distributor lookup.

MOSFETs Pwr transistor 100V OptiMOS 5 Product overview: BSC098N10NS5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC098N10NS5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC098N10NS5 - 1154700-BSC098N10NS5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC098N10NS5
1154700-BSC098N10NS5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC098N10NS5 1154700-BSC098N10NS5
Manufacturer: Infineon Technologies Win Source Part Number: 1154700-BSC098N10NS5 Family Name: BSC098N10NS5 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STL80N10WF7; STL100N10F7; STL90N10F7; Introduction Date: December 17, 2014 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1154700-BSC098N10NS5
Family Name: BSC098N10NS5
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STL80N10WF7; STL100N10F7; STL90N10F7;
Introduction Date: December 17, 2014
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
Transistors - BSC098N10NS5 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSC098N10NS5
Transistors BSC098N10NS5
100V 60A 9.8mΩ@10V,30A 2.5W 3.8V@36uA 1 N-Channel TDSON-8-EP(5x6) MOSFETs ROHS

100V 60A 9.8mΩ@10V,30A 2.5W 3.8V@36uA 1 N-Channel TDSON-8-EP(5x6) MOSFETs ROHS

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSC098N10NS5
Triode/MOS Tube/Transistor >> MOSFETs BSC098N10NS5
100V 60A 9.8mΩ@10V,30A 2.5W 3.8V@36uA N Channel TDSON-8-EP(5x6) MOSFETs ROHS

100V 60A 9.8mΩ@10V,30A 2.5W 3.8V@36uA N Channel TDSON-8-EP(5x6) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Pwr transistor 100V OptiMOS 5

MOSFET Pwr transistor 100V OptiMOS 5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-BSC098N10NS5 1154700-BSC098N10NS5 BSC098N10NS5 BSC098N10NS5 BSC098N10NS5
Product Name 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC098N10NS5 Transistors Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0280 kS
PD 69 milliwatts 2500 milliwatts
Package Type Reel SOT3
Unlock Full Specs
to access all available technical data