N-channel MOSFET for high-frequency switching applications in a TDSON-8 package measuring 3.3 mm by 3.3 mm. It has a continuous drain current of 40 A at 25°C, a drain-source breakdown voltage of 100 V, and a maximum gate-source voltage of ±20 V. The device has a typical on-resistance of 2.5 mΩ at 10 V gate drive and is qualified to AEC-Q200 for automotive applications. It is RoHS compliant and features a lead-free, halogen-free finish.
MOSFET N-Ch 100V 40A TDSON-8 OptiMOS 2
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSC252N10NSFGXT |
| Product Name | MOSFET |