Infineon Technologies AG Single FETs, MOSFETs BSC205N10LS G

Description
N-Channel 100V 7.4A (Ta), 45A (Tc) 76W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet
Description
N-Channel 100V 7.4A (Ta), 45A (Tc) 76W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC205N10LSGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC205N10LSGTR-ND
Single FETs, MOSFETs BSC205N10LSGTR-ND
N-Channel 100V 7.4A (Ta), 45A (Tc) 76W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 100V 7.4A (Ta), 45A (Tc) 76W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC205N10LS G - 100731-BSC205N10LS G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC205N10LS G
100731-BSC205N10LS G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC205N10LS G 100731-BSC205N10LS G
Manufacturer: Infineon Technologies Win Source Part Number: 100731-BSC205N10LS G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 76W (Tc) Family Name: BSC205N10LS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7.4A (Ta), 45A (Tc) Gate-Source Threshold Voltage: 2.4V @ 43μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 2900pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20.5 mOhm @ 45A, 10V Alternative Parts (Cross-Reference): STL60N10F7; STL8N10LF3; STL45N10F7AG; STL40N10F7; Introduction Date: July 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 100731-BSC205N10LS G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 76W (Tc)
Family Name: BSC205N10LS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7.4A (Ta), 45A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 43μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 2900pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20.5 mOhm @ 45A, 10V
Alternative Parts (Cross-Reference): STL60N10F7; STL8N10LF3; STL45N10F7AG; STL40N10F7;
Introduction Date: July 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100V 7.4A 45A MOSFET Transistor
278-BSC205N10LS G
100V 7.4A 45A MOSFET Transistor 278-BSC205N10LS G
MOSFET N-CH 100V 7.4A/45A TDSON Product overview: BSC205N10LS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.4A, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.4A, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC205N10LS G can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 7.4A/45A TDSON Product overview: BSC205N10LS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.4A, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.4A, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC205N10LS G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC205N10LSGTR-ND 100731-BSC205N10LS G 278-BSC205N10LS G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC205N10LS G 100V 7.4A 45A MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; PG-TDSON-8 Tape & Reel (TR)
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16411Q3 N-Channel NexFET™ Power MOSFET - CSD16411Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0150 ohms
View Details
8 suppliers
MOSFET Transistor - 285-60N03P - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7227-100B,118 - 1025198-BUK7227-100B,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 167000 milliwatts
View Details
6 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers