Infineon Technologies AG MOSFET Transistor BSC0702LS

Description
Product overview: BSC0702LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC0702LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: BSC0702LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC0702LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-BSC0702LS
MOSFET Transistor 285-BSC0702LS
Product overview: BSC0702LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC0702LS can be used for catalog matching and distributor lookup.

Product overview: BSC0702LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC0702LS can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0702LS - 744906-BSC0702LS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0702LS
744906-BSC0702LS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0702LS 744906-BSC0702LS
Manufacturer: Infineon Technologies Win Source Part Number: 744906-BSC0702LS Manufacturer Homepage: www.infineon.com Reference case: TDSON-8 Reference Date Code: 1714+ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 744906-BSC0702LS
Manufacturer Homepage: www.infineon.com
Reference case: TDSON-8
Reference Date Code: 1714+
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSC0702LS
Triode/MOS Tube/Transistor >> MOSFETs BSC0702LS
60V 100A 83W 2.3mΩ@10V,50A 2.3V@49uA N Channel TDSON-8-EP(5x6) MOSFETs ROHS

60V 100A 83W 2.3mΩ@10V,50A 2.3V@49uA N Channel TDSON-8-EP(5x6) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BSC0702LS 744906-BSC0702LS BSC0702LS
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0702LS Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-7173-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
9 suppliers