Shenzhen Shengyu Electronics Technology Limited Datasheets for Memory Chips

Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40 47
Product Name Notes
128K X 32 SYNCHRONOUS BURST SRAM
256K X 18 SYNCHRONOUS CACHE RAM
256KX18 3.3V NOBL SYNC-FT SRAM (
9-MB (256K X 32) PIPELINED SYNC
ASYNC RAM
CACHE MEM 4.5M BIT 3.3V SRAM 100
CACHE MEM 4.5MBIT 3.3V SRAM 119P
CACHE SRAM, 128KX32, 7.5NS
CACHE SRAM, 128KX32, 8NS
CACHE SRAM, 128KX36, 2.5NS
CACHE SRAM, 128KX36, 3.5NS
CACHE SRAM, 256KX18, 6.5NS
CACHE SRAM, 256KX36, 3.5NS
CACHE SRAM, 256KX36, 8.5NS PBGA1
CACHE SRAM, 256KX36, 8.5NS
CACHE SRAM, 32KX36, 4NS
CACHE SRAM, 512KX18, 7.5NS
CACHE SRAM, 512KX36, 3.4NS, CMOS
CACHE SRAM, 512KX36, 3.4NS
CACHE SRAM, 512KX36, 3NS
CACHE SRAM, 64KX32, 3.5NS
CACHE SRAM, 64KX32, 5NS
CACHE SRAM, 64KX36, 3.5NS
CY7C1371KVE33-100AXI - 18-MBIT
DDR SRAM, 1MX36, 0.45NS
DUAL-PORT SRAM, 1KX8, 45NS
DUAL-PORT SRAM, 1KX8
DUAL-PORT SRAM, 4KX8, 20NS
IC SRAM 16KBIT 25NS 24SOJ
IC SRAM 16KBIT PARALLEL 24DIP
IC SRAM 16KBIT PARALLEL 24SOJ
IC SRAM 16KBIT PARALLEL 52PLCC
IC SRAM 16KBIT PARALLEL 52PQFP
IC SRAM 16MBIT PAR 165FBGA
IC SRAM 16MBIT PARALLEL 165FBGA
IC SRAM 18MBIT 133MHZ 100LQFP
IC SRAM 18MBIT 133MHZ 119BGA
IC SRAM 18MBIT PAR 100TQFP
IC SRAM 18MBIT PAR 119PBGA
IC SRAM 18MBIT PAR 165FBGA
IC SRAM 18MBIT PARALLEL 100TQFP
IC SRAM 18MBIT PARALLEL 119PBGA
IC SRAM 18MBIT PARALLEL 165FBGA
IC SRAM 1MBIT PARALLEL 100TQFP
IC SRAM 256KBIT PAR 28TSOP I
IC SRAM 256KBIT PARALLEL 28SOJ
IC SRAM 2MBIT PARALLEL 100TQFP
IC SRAM 32KBIT PARALLEL 52PLCC
IC SRAM 32KBIT PARALLEL 68PLCC
IC SRAM 36MBIT PAR 165FBGA
IC SRAM 36MBIT PARALLEL 165FBGA
IC SRAM 4.5MBIT 100MHZ 100LQFP
IC SRAM 4.5MBIT 100MHZ 100TQFP
IC SRAM 4.5MBIT 133MHZ 100LQFP
IC SRAM 4.5MBIT PAR 100TQFP
IC SRAM 4.5MBIT PAR 119PBGA
IC SRAM 4.5MBIT PARALLEL 100TQFP
IC SRAM 4.5MBIT PARALLEL 119PBGA
IC SRAM 4MBIT 133MHZ 100LQFP
IC SRAM 4MBIT 66MHZ
IC SRAM 4MBIT PARALLEL 100TQFP
IC SRAM 4MBIT PARALLEL 165FBGA
IC SRAM 8KBIT PARALLEL 48DIP
IC SRAM 8KBIT PARALLEL 52PLCC
IC SRAM 8KBIT PARALLEL 52PQFP
IC SRAM 8MBIT PARALLEL 100TQFP
IC SRAM 8MBIT PARALLEL 165FBGA
IC SRAM 9MBIT 100MHZ 100LQFP
IC SRAM 9MBIT 100MHZ 119BGA
IC SRAM 9MBIT 117MHZ 100LQFP
IC SRAM 9MBIT 150MHZ 100LQFP
IC SRAM 9MBIT 166MHZ 100LQFP
IC SRAM 9MBIT PAR 100TQFP
IC SRAM 9MBIT PAR 117MHZ 100TQFP
IC SRAM 9MBIT PAR 117MHZ 119PBGA
IC SRAM 9MBIT PAR 119PBGA
IC SRAM 9MBIT PAR 167MHZ 165FBGA
IC SRAM 9MBIT PARALLEL 100TQFP
IC SRAM 9MBIT PARALLEL 119PBGA
IC SRAM 9MBIT PARALLEL 165FBGA
IC SRAM 9MBIT PARALLEL 166MHZ
Integrated Circuits (ICs) - Memory
QDR SRAM, 1MX18, 0.45NS
QDR SRAM, 1MX18, 0.5NS
QDR SRAM, 2MX18, 0.45NS PBGA165
QDR SRAM, 512KX36, 0.45NS PBGA16
SRAM - SYNCHRONOUS, QDR II MEMOR
SRAM - SYNCHRONOUS, SDR MEMORY I
SRAM 16K-BIT 2K X 8
SRAM 256K-BIT 32K X 8 20NS
SRAM 9M-BIT 256K X 36 3.5NS
SRAM CHIP SYNC SINGLE 3.3V 4M BI
SRAM CHIP SYNC SINGLE 3.3V 9M BI
SRAM SYNC QUAD18M-BIT 512K X 36
STANDARD SRAM, 128KX18
STANDARD SRAM, 128KX36
STANDARD SRAM, 1MX18, 8.5NS
STANDARD SRAM, 1MX18
STANDARD SRAM, 256KX36
STANDARD SRAM, 512KX18, 7.5NS
STANDARD SRAM, 512KX36, 10NS
STANDARD SRAM, 512KX36, 6.5NS
STANDARD SRAM, 512KX36, 8.5NS
SYNC RAM
ZBT SRAM, 128KX36, 2.8NS PQFP100
ZBT SRAM, 128KX36, 7.5NS
ZBT SRAM, 128KX36, 8.5NS
ZBT SRAM, 256KX36, 3.2NS
ZBT SRAM, 256KX36, 6.5NS, CMOS
ZBT SRAM, 512KX18, 2.8NS
ZBT SRAM, 512KX18, 4.2NS
ZBT SRAM, 512KX18, 5NS
ZBT SRAM, 512KX18, 7NS
ZBT SRAM, 512KX36, 3.8NS
ZBT SRAM, 512KX36, 3NS
ZBT SRAM, 512KX36, 4.2NS
ZBT SRAM, 512KX36, 8.5NS
ZBT SRAM, 64KX32, 10NS

<< Prev Next >>