Cypress Semiconductor Corp. Memory - SRAM - CY7C1325G-100AXCT CY7C1325G-100AXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916410-CY7C1325G-100 AXCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 100 MHz 8 ns 100-TQFP (14x20) Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1325 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916410-CY7C1325G-100 AXCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 100 MHz 8 ns 100-TQFP (14x20) Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1325 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1325G-100AXCT - 916410-CY7C1325G-100AXCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1325G-100AXCT
916410-CY7C1325G-100AXCT
Memory - SRAM - CY7C1325G-100AXCT 916410-CY7C1325G-100AXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916410-CY7C1325G-100 AXCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 100 MHz 8 ns 100-TQFP (14x20) Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1325 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916410-CY7C1325G-100AXCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 100 MHz 8 ns 100-TQFP (14x20)
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1325
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1325G-100AXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1325G-100AXCT
Integrated Circuits (ICs) - Memory CY7C1325G-100AXCT
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916410-CY7C1325G-100AXCT CY7C1325G-100AXCT
Product Name Memory - SRAM - CY7C1325G-100AXCT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP
Data Rate 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory IC and Storage Component - 736-DP8422V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 16-3791-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V016SA10BFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details