Cypress Semiconductor Corp. Memory - SRAM - CY7C1371D-100AXI CY7C1371D-100AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165086-CY7C1371D-10 0AXI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1371D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61NVF51236-6.5TQI- TR; IS61NVF51236-6.5TQLI ; IS61NLF51236-7.5TQI; Introduction Date: April 02, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165086-CY7C1371D-10 0AXI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1371D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61NVF51236-6.5TQI- TR; IS61NVF51236-6.5TQLI ; IS61NLF51236-7.5TQI; Introduction Date: April 02, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1371D-100AXI - 1165086-CY7C1371D-100AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1371D-100AXI
1165086-CY7C1371D-100AXI
Memory - SRAM - CY7C1371D-100AXI 1165086-CY7C1371D-100AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165086-CY7C1371D-10 0AXI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1371D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61NVF51236-6.5TQI- TR; IS61NVF51236-6.5TQLI ; IS61NLF51236-7.5TQI; Introduction Date: April 02, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165086-CY7C1371D-100AXI
Series: NoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 8.5ns
Part Status: Obsolete(EOL)
Family Name: CY7C1371D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): IS61NVF51236-6.5TQI-TR; IS61NVF51236-6.5TQLI; IS61NLF51236-7.5TQI;
Introduction Date: April 02, 2004
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1371D-100AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1371D-100AXI
Integrated Circuits (ICs) - Memory - Memory CY7C1371D-100AXI
IC SRAM 18MBIT PAR 100TQFP

IC SRAM 18MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165086-CY7C1371D-100AXI CY7C1371D-100AXI
Product Name Memory - SRAM - CY7C1371D-100AXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-CY14B256LA-ZS25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)"
View Details
5 suppliers