Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772109-CY7C1370DV25-
Series: NoBL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 2.375 V ~ 2.625 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 2.6ns
Part Status: Obsolete(EOL)
Family Name: CY7C1370DV25
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): IS61NLP51236B-250TQL
Introduction Date: February 20, 2004
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC SRAM 18MBIT PARALLEL 100TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 772109-CY7C1370DV25-250AXC | CY7C1370DV25-250AXC |
| Product Name | Memory - SRAM - CY7C1370DV25-250AXC | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 2.6 ns | 2.6 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Supply Voltage | 2.375 V ~ 2.625 V | 2.375V ~ 2.625V |