IC SRAM 8KBIT PARALLEL 52PLCC
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 25 ns 52-PLCC (19.13x19.13)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C131E-25JXC | CY7C131E-25JXC | CY7C131E-25JXC |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip |
| Cycle Time | 25 ns | ||
| Density | 8 kbits | 8 kbits | 8 kbits |
| Supply Voltage | Surface Mount | 4.5V ~ 5.5V | 4.5V ~ 5.5V |