Cypress Semiconductor Corp. Memory - SRAM - CY7C141-25JXCT CY7C141-25JXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867701-CY7C141-25JXC T Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25 ns 52-PLCC (19.13x19.13) Package: Reel - TR Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C141 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867701-CY7C141-25JXC T Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25 ns 52-PLCC (19.13x19.13) Package: Reel - TR Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C141 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C141-25JXCT - 867701-CY7C141-25JXCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C141-25JXCT
867701-CY7C141-25JXCT
Memory - SRAM - CY7C141-25JXCT 867701-CY7C141-25JXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867701-CY7C141-25JXC T Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25 ns 52-PLCC (19.13x19.13) Package: Reel - TR Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C141 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867701-CY7C141-25JXCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25 ns 52-PLCC (19.13x19.13)
Package: Reel - TR
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C141
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19.13x19.13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C141-25JXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C141-25JXCT
Integrated Circuits (ICs) - Memory CY7C141-25JXCT
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867701-CY7C141-25JXCT CY7C141-25JXCT
Product Name Memory - SRAM - CY7C141-25JXCT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 52-PLCC (19.13x19.13)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - 71V3556SA166BGGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details