DDR SRAM, 2MX8, 0.45ns, CMOS, PBGA165
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165130-CY7C1392CV18
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, DDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 16Mb (2M x 8)
Part Status: Obsolete(EOL)
Family Name: CY7C1392CV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): GS8182S08BD-250I; GS8182S08BGD-375; GS8182S08BD-250IT;
Introduction Date: December 03, 2003
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC SRAM 16MBIT PAR 165FBGA
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1392CV18-250BZC | 1165130-CY7C1392CV18-250BZC | CY7C1392CV18-250BZC |
| Product Name | Memory - SRAM - CY7C1392CV18-250BZC | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Logic Family | CMOS | ||
| Package Type | BGA; BGA165 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) |