SRAM 4MBIT 133MHZ 100LQFP
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916416-CY7C1339S-133
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 4Mb (128K x 32) Parallel 133 MHz 4 ns 100-TQFP (14x14)
Package: 100-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: CY7C1339
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 144
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 4MBIT 133MHZ 100LQFP
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1339S-133AXC | 916416-CY7C1339S-133AXC | CY7C1339S-133AXC |
| Product Name | Memory - SRAM - CY7C1339S-133AXC | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Package Type | QFP; QFP100 | QFP; TQFP; 100-TQFP (14x14) | QFP; TQFP |
| Operating Temperature | 0 to 70 C (32 to 158 F) |