The CY7C1383B-117AC is a synchronous burst SRAM with a capacity of 1M x 18 bits, designed for high-speed applications. It features a maximum access time of 7.5 ns and operates at a clock speed of 117 MHz, making it suitable for performance-critical
STANDARD SRAM, 1MX18
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 117 MHz 7.5 ns 100-TQFP (14x20)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CY7C1383B-117AC | CY7C1383B-117AC |
| Product Name | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Data Rate | 117 MHz | |
| Access Time | 7.5 ns | 7.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |