SRAM Chip Sync Single 3.3V 4M-bit 128K x 32 5ns 100-Pin TQFP T/R
SRAM - Synchronous, SDR Memory IC 4Mbit Parallel 100 MHz 5.5 ns 100-TQFP (14x20)
SRAM CHIP SYNC SINGLE 3.3V 4M BI
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1340A-100ACT | CY7C1340A-100ACT | CY7C1340A-100ACT |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Package Type | BGA; BGA165 | QFP; 100-LQFP | QFP |
| Access Time | 5.5 ns | 5.5 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |