Cypress Semiconductor Corp. Memory - SRAM - CY7C1362B-166BGC CY7C1362B-166BGC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723123-CY7C1362B-166 BGC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.5ns Categories: Integrated Circuits Supplier Device Package: 119-PBGA (14x22) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 119-BGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: CY7C1362 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723123-CY7C1362B-166 BGC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.5ns Categories: Integrated Circuits Supplier Device Package: 119-PBGA (14x22) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 119-BGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: CY7C1362 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1362B-166BGC - 723123-CY7C1362B-166BGC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1362B-166BGC
723123-CY7C1362B-166BGC
Memory - SRAM - CY7C1362B-166BGC 723123-CY7C1362B-166BGC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723123-CY7C1362B-166 BGC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 3.5ns Categories: Integrated Circuits Supplier Device Package: 119-PBGA (14x22) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 119-BGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: CY7C1362 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 723123-CY7C1362B-166BGC
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 3.5ns
Categories: Integrated Circuits
Supplier Device Package: 119-PBGA (14x22)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 119-BGA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: CY7C1362
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1362B-166BGC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1362B-166BGC
Integrated Circuits (ICs) - Memory CY7C1362B-166BGC
IC SRAM 9MBIT PARALLEL 119PBGA

IC SRAM 9MBIT PARALLEL 119PBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 723123-CY7C1362B-166BGC CY7C1362B-166BGC
Product Name Memory - SRAM - CY7C1362B-166BGC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.5 ns 3.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135V ~ 3.6V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 6116SA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details