Cypress Semiconductor Corp. Memory - SRAM - CY7C1370SV25-167AXC CY7C1370SV25-167AXC

Description
ZBT SRAM, 512KX36, 3.4ns, CMOS, PQFP100
Request a Quote Datasheet
Description
ZBT SRAM, 512KX36, 3.4ns, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1370SV25-167AXC - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 512KX36, 3.4ns, CMOS, PQFP100

ZBT SRAM, 512KX36, 3.4ns, CMOS, PQFP100

Supplier's Site Datasheet
Memory - SRAM - CY7C1370SV25-167AXC - 718171-CY7C1370SV25-167AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1370SV25-167AXC
718171-CY7C1370SV25-167AXC
Memory - SRAM - CY7C1370SV25-167AXC 718171-CY7C1370SV25-167AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 718171-CY7C1370SV25- 167AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 2.375 V ~ 2.625 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): CY7C1370KV25-167AXC; Introduction Date: January 01, 2000 ECCN: 3A991.b.2.a Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 718171-CY7C1370SV25-167AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 2.375 V ~ 2.625 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.4ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): CY7C1370KV25-167AXC;
Introduction Date: January 01, 2000
ECCN: 3A991.b.2.a
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C1370SV25-167AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1370SV25-167AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1370SV25-167AXC
IC SRAM 18MBIT PAR 100TQFP

IC SRAM 18MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1370SV25-167AXC 718171-CY7C1370SV25-167AXC CY7C1370SV25-167AXC
Product Name Memory - SRAM - CY7C1370SV25-167AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type QFP; TQFP; TQFP100
Access Time 3.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V3556SA100BQI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4500 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers