Cypress Semiconductor Corp. Memory - SRAM - CY7C1372DV25-167AXC CY7C1372DV25-167AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000398-CY7C1372DV25- 167AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000398-CY7C1372DV25- 167AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1372DV25-167AXC - 000398-CY7C1372DV25-167AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1372DV25-167AXC
000398-CY7C1372DV25-167AXC
Memory - SRAM - CY7C1372DV25-167AXC 000398-CY7C1372DV25-167AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000398-CY7C1372DV25- 167AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000398-CY7C1372DV25-167AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 3.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Memory Format: SRAM
Max Frequency: 167MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1372DV25-167AXC - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 512KX36, 3.4ns, CMOS, PQFP100

ZBT SRAM, 512KX36, 3.4ns, CMOS, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1372DV25-167AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1372DV25-167AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1372DV25-167AXC
IC SRAM 18MBIT PAR 100TQFP

IC SRAM 18MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 000398-CY7C1372DV25-167AXC CY7C1372DV25-167AXC CY7C1372DV25-167AXC
Product Name Memory - SRAM - CY7C1372DV25-167AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP; TQFP; TQFP100
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V016SA12YGI8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details