Cypress Semiconductor Corp. Memory - SRAM - CY7C1372D-167AXC CY7C1372D-167AXC

Description
CY7C1372D - 18-Mbit (1M x 18) Pipelined SRAM
Request a Quote Datasheet
Description
CY7C1372D - 18-Mbit (1M x 18) Pipelined SRAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1372D-167AXC - Rochester Electronics
Newburyport, MA, United States
CY7C1372D - 18-Mbit (1M x 18) Pipelined SRAM

CY7C1372D - 18-Mbit (1M x 18) Pipelined SRAM

Supplier's Site Datasheet
Memory - SRAM - CY7C1372D-167AXC - 1165094-CY7C1372D-167AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1372D-167AXC
1165094-CY7C1372D-167AXC
Memory - SRAM - CY7C1372D-167AXC 1165094-CY7C1372D-167AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165094-CY7C1372D-16 7AXC Series: NoBL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1372D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): N18N1825P1AQ-15IR; N18N1833P1AQ-15IT; N18N1825P1AQ-15CR; Introduction Date: February 20, 2004 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165094-CY7C1372D-167AXC
Series: NoBL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 3.4ns
Part Status: Obsolete(EOL)
Family Name: CY7C1372D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): N18N1825P1AQ-15IR; N18N1833P1AQ-15IT; N18N1825P1AQ-15CR;
Introduction Date: February 20, 2004
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1372D-167AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1372D-167AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1372D-167AXC
IC SRAM 18MBIT PAR 100TQFP

IC SRAM 18MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1372D-167AXC 1165094-CY7C1372D-167AXC CY7C1372D-167AXC
Product Name Memory - SRAM - CY7C1372D-167AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type QFP; QFP100 QFP; TQFP
Access Time 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details