Cypress Semiconductor Corp. Memory - SRAM - CY7C1371C-100AC CY7C1371C-100AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772111-CY7C1371C-100 AC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1371C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): 71T75702S85PFG8; 71T75702S80PFI; 71T75702S85PFI8; 71T75702S85PFG; Introduction Date: November 21, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772111-CY7C1371C-100 AC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1371C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): 71T75702S85PFG8; 71T75702S80PFI; 71T75702S85PFI8; 71T75702S85PFG; Introduction Date: November 21, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1371C-100AC - 772111-CY7C1371C-100AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1371C-100AC
772111-CY7C1371C-100AC
Memory - SRAM - CY7C1371C-100AC 772111-CY7C1371C-100AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772111-CY7C1371C-100 AC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1371C Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): 71T75702S85PFG8; 71T75702S80PFI; 71T75702S85PFI8; 71T75702S85PFG; Introduction Date: November 21, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772111-CY7C1371C-100AC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 8.5ns
Part Status: Obsolete(EOL)
Family Name: CY7C1371C
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): 71T75702S85PFG8; 71T75702S80PFI; 71T75702S85PFI8; 71T75702S85PFG;
Introduction Date: November 21, 2002
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1371C-100AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1371C-100AC
Integrated Circuits (ICs) - Memory CY7C1371C-100AC
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772111-CY7C1371C-100AC CY7C1371C-100AC
Product Name Memory - SRAM - CY7C1371C-100AC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 8.5 ns 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.6 V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 0436A8ACLAA-5H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details