Cypress Semiconductor Corp. Memory - SRAM - CY7C1312BV18-200BZXC CY7C1312BV18-200BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203102-CY7C1312BV18- 200BZXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (1M x 18) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203102-CY7C1312BV18- 200BZXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (1M x 18) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1312BV18-200BZXC - 203102-CY7C1312BV18-200BZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1312BV18-200BZXC
203102-CY7C1312BV18-200BZXC
Memory - SRAM - CY7C1312BV18-200BZXC 203102-CY7C1312BV18-200BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203102-CY7C1312BV18- 200BZXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QDR II Memory Type: Volatile Memory Size: 18Mb (1M x 18) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-FBGA (13x15) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203102-CY7C1312BV18-200BZXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QDR II
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-FBGA (13x15)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1312BV18-200BZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1312BV18-200BZXC
Integrated Circuits (ICs) - Memory - Memory CY7C1312BV18-200BZXC
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 203102-CY7C1312BV18-200BZXC CY7C1312BV18-200BZXC
Product Name Memory - SRAM - CY7C1312BV18-200BZXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type BGA; 165-FBGA (13x15) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - 28431985 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details