Cypress Semiconductor Corp. Memory - SRAM - CY7C1325G-100AXC CY7C1325G-100AXC

Description
Cache SRAM, 256KX18, 8ns PQFP100
Request a Quote Datasheet
Description
Cache SRAM, 256KX18, 8ns PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1325G-100AXC - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 256KX18, 8ns PQFP100

Cache SRAM, 256KX18, 8ns PQFP100

Supplier's Site Datasheet
Memory - SRAM - CY7C1325G-100AXC - 050651-CY7C1325G-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1325G-100AXC
050651-CY7C1325G-100AXC
Memory - SRAM - CY7C1325G-100AXC 050651-CY7C1325G-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050651-CY7C1325G-100 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 8ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.15 V to 3.6 V Memory Format: SRAM Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050651-CY7C1325G-100AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 8ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.15 V to 3.6 V
Memory Format: SRAM
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C1325G-100AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1325G-100AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1325G-100AXC
IC SRAM 4.5MBIT PAR 100TQFP

IC SRAM 4.5MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1325G-100AXC 050651-CY7C1325G-100AXC CY7C1325G-100AXC
Product Name Memory - SRAM - CY7C1325G-100AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type QFP; QFP100 QFP; TQFP; 100-TQFP (14x20)
Access Time 8 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14V101QS-SE108XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
6 suppliers
Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details