Cypress Semiconductor Corp. Memory - SRAM - CY7C1381F-133BGCT CY7C1381F-133BGCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916432-CY7C1381F-133 BGCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 133 MHz 6.5 ns 119-PBGA (14x22) Package: Reel - TR Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1381 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916432-CY7C1381F-133 BGCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 133 MHz 6.5 ns 119-PBGA (14x22) Package: Reel - TR Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1381 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1381F-133BGCT - 916432-CY7C1381F-133BGCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1381F-133BGCT
916432-CY7C1381F-133BGCT
Memory - SRAM - CY7C1381F-133BGCT 916432-CY7C1381F-133BGCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916432-CY7C1381F-133 BGCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 133 MHz 6.5 ns 119-PBGA (14x22) Package: Reel - TR Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1381 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916432-CY7C1381F-133BGCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 133 MHz 6.5 ns 119-PBGA (14x22)
Package: Reel - TR
Package: 119-BGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1381
Categories: Integrated Circuits (ICs)
Case / Package: 119-PBGA (14x22)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
 - CY7C1381F-133BGCT - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 512KX36, 6.5ns PBGA119

Standard SRAM, 512KX36, 6.5ns PBGA119

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1381F-133BGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1381F-133BGCT
Integrated Circuits (ICs) - Memory - Memory CY7C1381F-133BGCT
IC SRAM 18MBIT PARALLEL 119PBGA

IC SRAM 18MBIT PARALLEL 119PBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 916432-CY7C1381F-133BGCT CY7C1381F-133BGCT CY7C1381F-133BGCT
Product Name Memory - SRAM - CY7C1381F-133BGCT Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type BGA; 119-PBGA (14x22) BGA; BGA119
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details