Cypress Semiconductor Corp. Memory CY7C1357C-133AXC

Description
SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 133MHz 6.5ns 100-TQFP (14x20)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 133MHz 6.5ns 100-TQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 2015-CY7C1357C-133AXC-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 133MHz 6.5ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 133MHz 6.5ns 100-TQFP (14x20)

Buy Now Datasheet
Memory - SRAM - CY7C1357C-133AXC - 000385-CY7C1357C-133AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1357C-133AXC
000385-CY7C1357C-133AXC
Memory - SRAM - CY7C1357C-133AXC 000385-CY7C1357C-133AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000385-CY7C1357C-133 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 6.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000385-CY7C1357C-133AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 6.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1357C-133AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1357C-133AXC
Integrated Circuits (ICs) - Memory CY7C1357C-133AXC
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 2015-CY7C1357C-133AXC-ND 000385-CY7C1357C-133AXC CY7C1357C-133AXC
Product Name Memory Memory - SRAM - CY7C1357C-133AXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 9000 kbits 9000 kbits
Package Type TQFP; 100-LQFP QFP; TQFP; 100-TQFP (14x20) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA35SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details