Cypress Semiconductor Corp. Memory - SRAM - CY7C1354C-200AXI CY7C1354C-200AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916421-CY7C1354C-200 AXI Series: NoBL™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 200 MHz 3.2 ns 100-TQFP (14x20) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1354 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY7C1354C-200AX I, CY7C1354C200AXI
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916421-CY7C1354C-200 AXI Series: NoBL™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 200 MHz 3.2 ns 100-TQFP (14x20) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1354 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY7C1354C-200AX I, CY7C1354C200AXI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1354C-200AXI - 916421-CY7C1354C-200AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1354C-200AXI
916421-CY7C1354C-200AXI
Memory - SRAM - CY7C1354C-200AXI 916421-CY7C1354C-200AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916421-CY7C1354C-200 AXI Series: NoBL™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 200 MHz 3.2 ns 100-TQFP (14x20) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1354 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY7C1354C-200AX I, CY7C1354C200AXI

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916421-CY7C1354C-200AXI
Series: NoBL™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 200 MHz 3.2 ns 100-TQFP (14x20)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1354
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 2015-CY7C1354C-200AXI, CY7C1354C200AXI

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1354C-200AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1354C-200AXI
Integrated Circuits (ICs) - Memory CY7C1354C-200AXI
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916421-CY7C1354C-200AXI CY7C1354C-200AXI
Product Name Memory - SRAM - CY7C1354C-200AXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP
Data Rate 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03A/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - 16-4043-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details