Cypress Semiconductor Corp. Memory - SRAM - CY7C1370SV25-200AXC CY7C1370SV25-200AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 814420-CY7C1370SV25- 200AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: CY7C1370
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 814420-CY7C1370SV25- 200AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: CY7C1370
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1370SV25-200AXC - 814420-CY7C1370SV25-200AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1370SV25-200AXC
814420-CY7C1370SV25-200AXC
Memory - SRAM - CY7C1370SV25-200AXC 814420-CY7C1370SV25-200AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 814420-CY7C1370SV25- 200AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: CY7C1370

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 814420-CY7C1370SV25-200AXC
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.4ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 2.625V
Part Number Series: CY7C1370

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1370SV25-200AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1370SV25-200AXC
Integrated Circuits (ICs) - Memory CY7C1370SV25-200AXC
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 814420-CY7C1370SV25-200AXC CY7C1370SV25-200AXC
Product Name Memory - SRAM - CY7C1370SV25-200AXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns 3 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.375V ~ 2.625V 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details