Cypress Semiconductor Corp. Memory - SRAM - CY7C1318KV18-250BZXC CY7C1318KV18-250BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164963-CY7C1318KV18 -250BZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, DDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Family Name: CY7C1318KV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): GS8182T18BD-267; GS8182T18BD-267I; GS8182T18BD-267T; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164963-CY7C1318KV18 -250BZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, DDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Family Name: CY7C1318KV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): GS8182T18BD-267; GS8182T18BD-267I; GS8182T18BD-267T; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1318KV18-250BZXC - 1164963-CY7C1318KV18-250BZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1318KV18-250BZXC
1164963-CY7C1318KV18-250BZXC
Memory - SRAM - CY7C1318KV18-250BZXC 1164963-CY7C1318KV18-250BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164963-CY7C1318KV18 -250BZXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, DDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Family Name: CY7C1318KV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): GS8182T18BD-267; GS8182T18BD-267I; GS8182T18BD-267T; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164963-CY7C1318KV18-250BZXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, DDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Family Name: CY7C1318KV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): GS8182T18BD-267; GS8182T18BD-267I; GS8182T18BD-267T;
Introduction Date: December 03, 2003
ECCN: 3A991.b.2.a
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1318KV18-250BZXC - Rochester Electronics
Newburyport, MA, United States
DDR SRAM, 1MX18, 0.45ns, CMOS, PBGA165

DDR SRAM, 1MX18, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1318KV18-250BZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1318KV18-250BZXC
Integrated Circuits (ICs) - Memory - Memory CY7C1318KV18-250BZXC
IC SRAM 18MBIT PAR 165FBGA

IC SRAM 18MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164963-CY7C1318KV18-250BZXC CY7C1318KV18-250BZXC CY7C1318KV18-250BZXC
Product Name Memory - SRAM - CY7C1318KV18-250BZXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 1.7 V ~ 1.9 V 0degC ~ 70degC (TA)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 27C512-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details