Cache SRAM, 256KX36, 8.5ns PBGA119
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165053-CY7C1361C-10
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 119-BGA
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 8.5ns
Part Status: Obsolete(EOL)
Family Name: CY7C1361C
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 119-PBGA (14x22)
Alternative Parts (Cross-Reference): MT58L256V36FB-10; MT58L256L36FB-10; IS61LF25636A-6.5B2;
Introduction Date: November 20, 2003
ECCN: 3A991.b.2.a
Country of Origin: Indonesia, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
CACHE SRAM, 256KX36, 8.5NS PBGA1
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1361C-100BGC | 1165053-CY7C1361C-100BGC | CY7C1361C-100BGC |
| Product Name | Memory - SRAM - CY7C1361C-100BGC | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Package Type | BGA; BGA119 | ||
| Access Time | 8.5 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) |