Cypress Semiconductor Corp. Memory - SRAM - CY7C1360C-166AXC CY7C1360C-166AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000386-CY7C1360C-166 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 3.5ns Family Name: CY7C1360C Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 166MHz Alternative Parts (Cross-Reference): GS88037BT-150; GS88037BT-150IT; GS88037BT-150T; Introduction Date: December 14, 2005 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000386-CY7C1360C-166 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 3.5ns Family Name: CY7C1360C Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 166MHz Alternative Parts (Cross-Reference): GS88037BT-150; GS88037BT-150IT; GS88037BT-150T; Introduction Date: December 14, 2005 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1360C-166AXC - 000386-CY7C1360C-166AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1360C-166AXC
000386-CY7C1360C-166AXC
Memory - SRAM - CY7C1360C-166AXC 000386-CY7C1360C-166AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000386-CY7C1360C-166 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 3.5ns Family Name: CY7C1360C Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x20) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 166MHz Alternative Parts (Cross-Reference): GS88037BT-150; GS88037BT-150IT; GS88037BT-150T; Introduction Date: December 14, 2005 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000386-CY7C1360C-166AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 3.5ns
Family Name: CY7C1360C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 166MHz
Alternative Parts (Cross-Reference): GS88037BT-150; GS88037BT-150IT; GS88037BT-150T;
Introduction Date: December 14, 2005
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1360C-166AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1360C-166AXC
Integrated Circuits (ICs) - Memory CY7C1360C-166AXC
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 000386-CY7C1360C-166AXC CY7C1360C-166AXC
Product Name Memory - SRAM - CY7C1360C-166AXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.5 ns 3.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - CY14B104N-BA20XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-71V256SA10YG - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 28-BSOJ (0.300", 7.62mm Width)
View Details
3 suppliers