Cypress Semiconductor Corp. Memory - SRAM - CY7C1373D-133BZI CY7C1373D-133BZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165099-CY7C1373D-13 3BZI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 6.5ns Part Status: Obsolete(EOL) Family Name: CY7C1373D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): GS8160Z18BGT-150IVT; IS61NLF102418-7.5B3L I; GS8162Z18GB-180IT; Introduction Date: April 02, 2004 ECCN: 3A991.b.2.a Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165099-CY7C1373D-13 3BZI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 6.5ns Part Status: Obsolete(EOL) Family Name: CY7C1373D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): GS8160Z18BGT-150IVT; IS61NLF102418-7.5B3L I; GS8162Z18GB-180IT; Introduction Date: April 02, 2004 ECCN: 3A991.b.2.a Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1373D-133BZI - 1165099-CY7C1373D-133BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1373D-133BZI
1165099-CY7C1373D-133BZI
Memory - SRAM - CY7C1373D-133BZI 1165099-CY7C1373D-133BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165099-CY7C1373D-13 3BZI Series: NoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 6.5ns Part Status: Obsolete(EOL) Family Name: CY7C1373D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): GS8160Z18BGT-150IVT; IS61NLF102418-7.5B3L I; GS8162Z18GB-180IT; Introduction Date: April 02, 2004 ECCN: 3A991.b.2.a Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165099-CY7C1373D-133BZI
Series: NoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 6.5ns
Part Status: Obsolete(EOL)
Family Name: CY7C1373D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): GS8160Z18BGT-150IVT; IS61NLF102418-7.5B3LI; GS8162Z18GB-180IT;
Introduction Date: April 02, 2004
ECCN: 3A991.b.2.a
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1373D-133BZI - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 1MX18, 6.5ns PBGA165

ZBT SRAM, 1MX18, 6.5ns PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1373D-133BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1373D-133BZI
Integrated Circuits (ICs) - Memory - Memory CY7C1373D-133BZI
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1165099-CY7C1373D-133BZI CY7C1373D-133BZI CY7C1373D-133BZI
Product Name Memory - SRAM - CY7C1373D-133BZI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 6.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 3.135 V ~ 3.6 V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 8 611 200 742 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V2556S133BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details