Cypress Semiconductor Corp. Memory - SRAM - CY7C131E-15NXI CY7C131E-15NXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916405-CY7C131E-15NX I Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 15 ns 52-PQFP (10x10) Package: Tray Package: 52-BQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C131 Categories: Integrated Circuits (ICs) Case / Package: 52-PQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916405-CY7C131E-15NX I Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 15 ns 52-PQFP (10x10) Package: Tray Package: 52-BQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C131 Categories: Integrated Circuits (ICs) Case / Package: 52-PQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C131E-15NXI - 916405-CY7C131E-15NXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C131E-15NXI
916405-CY7C131E-15NXI
Memory - SRAM - CY7C131E-15NXI 916405-CY7C131E-15NXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916405-CY7C131E-15NX I Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 15 ns 52-PQFP (10x10) Package: Tray Package: 52-BQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C131 Categories: Integrated Circuits (ICs) Case / Package: 52-PQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916405-CY7C131E-15NXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 15 ns 52-PQFP (10x10)
Package: Tray
Package: 52-BQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C131
Categories: Integrated Circuits (ICs)
Case / Package: 52-PQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now
Integrated Circuits (ICs) - Memory - CY7C131E-15NXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C131E-15NXI
Integrated Circuits (ICs) - Memory CY7C131E-15NXI
IC SRAM 8KBIT PARALLEL 52PQFP

IC SRAM 8KBIT PARALLEL 52PQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916405-CY7C131E-15NXI CY7C131E-15NXI
Product Name Memory - SRAM - CY7C131E-15NXI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 52-PQFP (10x10) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers