Cypress Semiconductor Corp. Memory - SRAM - CY7C1381D-100BZXI CY7C1381D-100BZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165115-CY7C1381D-10 0BZXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1381D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): IS61VF51236A-6.5B2L; IS61LF51236A-6.5TQI- TR; IS61LF51236A-6.5TQLI ; Introduction Date: February 26, 2004 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165115-CY7C1381D-10 0BZXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1381D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): IS61VF51236A-6.5B2L; IS61LF51236A-6.5TQI- TR; IS61LF51236A-6.5TQLI ; Introduction Date: February 26, 2004 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1381D-100BZXI - 1165115-CY7C1381D-100BZXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1381D-100BZXI
1165115-CY7C1381D-100BZXI
Memory - SRAM - CY7C1381D-100BZXI 1165115-CY7C1381D-100BZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165115-CY7C1381D-10 0BZXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 8.5ns Part Status: Obsolete(EOL) Family Name: CY7C1381D Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): IS61VF51236A-6.5B2L; IS61LF51236A-6.5TQI- TR; IS61LF51236A-6.5TQLI ; Introduction Date: February 26, 2004 ECCN: 3A991.b.2.a Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165115-CY7C1381D-100BZXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 8.5ns
Part Status: Obsolete(EOL)
Family Name: CY7C1381D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): IS61VF51236A-6.5B2L; IS61LF51236A-6.5TQI-TR; IS61LF51236A-6.5TQLI;
Introduction Date: February 26, 2004
ECCN: 3A991.b.2.a
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C1381D-100BZXI - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 512KX36, 8.5ns PBGA165

Cache SRAM, 512KX36, 8.5ns PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1381D-100BZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1381D-100BZXI
Integrated Circuits (ICs) - Memory - Memory CY7C1381D-100BZXI
IC SRAM 18MBIT PAR 165FBGA

IC SRAM 18MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1165115-CY7C1381D-100BZXI CY7C1381D-100BZXI CY7C1381D-100BZXI
Product Name Memory - SRAM - CY7C1381D-100BZXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 8.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 3.135 V ~ 3.6 V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 742 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V25761S200BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.1 ns
Density 4500 kbits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details