Cypress Semiconductor Corp. Memory - SRAM - CY7C136E-25NXC CY7C136E-25NXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040009-CY7C136E-25NX C Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 52-PQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY7C136E-25JXCT; CY7C136E-25NXCT; CY7C136E-25JXC; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040009-CY7C136E-25NX C Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 52-PQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY7C136E-25JXCT; CY7C136E-25NXCT; CY7C136E-25JXC; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C136E-25NXC - 040009-CY7C136E-25NXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C136E-25NXC
040009-CY7C136E-25NXC
Memory - SRAM - CY7C136E-25NXC 040009-CY7C136E-25NXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040009-CY7C136E-25NX C Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 52-PQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY7C136E-25JXCT; CY7C136E-25NXCT; CY7C136E-25JXC; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 040009-CY7C136E-25NXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 52-PQFP (10x10)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY7C136E-25JXCT; CY7C136E-25NXCT; CY7C136E-25JXC;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C136E-25NXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C136E-25NXC
Integrated Circuits (ICs) - Memory CY7C136E-25NXC
IC SRAM 16KBIT PARALLEL 52PQFP

IC SRAM 16KBIT PARALLEL 52PQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 040009-CY7C136E-25NXC CY7C136E-25NXC
Product Name Memory - SRAM - CY7C136E-25NXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B101LA-ZS20XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers