Cypress Semiconductor Corp. Memory - SRAM - CY7C1399B-15VC CY7C1399B-15VC

Description
Cache SRAM, 32KX8, 15ns, CMOS, PDSO28
Request a Quote Datasheet
Description
Cache SRAM, 32KX8, 15ns, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1399B-15VC - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 32KX8, 15ns, CMOS, PDSO28

Cache SRAM, 32KX8, 15ns, CMOS, PDSO28

Supplier's Site Datasheet
Memory - SRAM - CY7C1399B-15VC - 1031560-CY7C1399B-15VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1399B-15VC
1031560-CY7C1399B-15VC
Memory - SRAM - CY7C1399B-15VC 1031560-CY7C1399B-15VC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031560-CY7C1399B-15 VC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031560-CY7C1399B-15VC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 15ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOJ
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1399B-15VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1399B-15VC
Integrated Circuits (ICs) - Memory CY7C1399B-15VC
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1399B-15VC 1031560-CY7C1399B-15VC CY7C1399B-15VC
Product Name Memory - SRAM - CY7C1399B-15VC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOJ; SOJ28 SOJ; 28-SOJ SOJ
Access Time 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B104N-ZS20XCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4000 kbits
View Details
3 suppliers
Memory - 71V3557S85BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.5 ns
Density 4500 kbits
View Details