Cypress Semiconductor Corp. Memory - SRAM - CY7C1325S-100AXC CY7C1325S-100AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772096-CY7C1325S-100 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.15 V ~ 3.6 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 8ns Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Introduction Date: January 01, 2000 ECCN: 3A991.b.2.a Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772096-CY7C1325S-100 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.15 V ~ 3.6 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 8ns Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Introduction Date: January 01, 2000 ECCN: 3A991.b.2.a Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1325S-100AXC - 772096-CY7C1325S-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1325S-100AXC
772096-CY7C1325S-100AXC
Memory - SRAM - CY7C1325S-100AXC 772096-CY7C1325S-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772096-CY7C1325S-100 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.15 V ~ 3.6 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 8ns Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Introduction Date: January 01, 2000 ECCN: 3A991.b.2.a Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772096-CY7C1325S-100AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.15 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 8ns
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Introduction Date: January 01, 2000
ECCN: 3A991.b.2.a
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
 - CY7C1325S-100AXC - Rochester Electronics
Newburyport, MA, United States
Cache SRAM

Cache SRAM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1325S-100AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1325S-100AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1325S-100AXC
IC SRAM 4.5MBIT 100MHZ 100TQFP

IC SRAM 4.5MBIT 100MHZ 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 772096-CY7C1325S-100AXC CY7C1325S-100AXC CY7C1325S-100AXC
Product Name Memory - SRAM - CY7C1325S-100AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 8 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 3.15 V ~ 3.6 V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - 71T75602S133BGGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 18000 kbits
View Details