Cypress Semiconductor Corp. Memory - SRAM - CY7C1314CV18-250BZC CY7C1314CV18-250BZC

Description
QDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet
Description
QDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1314CV18-250BZC - Rochester Electronics
Newburyport, MA, United States
QDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165

QDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Memory - SRAM - CY7C1314CV18-250BZC - 1164946-CY7C1314CV18-250BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1314CV18-250BZC
1164946-CY7C1314CV18-250BZC
Memory - SRAM - CY7C1314CV18-250BZC 1164946-CY7C1314CV18-250BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164946-CY7C1314CV18 -250BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Part Status: Obsolete(EOL) Family Name: CY7C1314CV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): GS8182Q36D-225I; GS8182Q36D-225IT; GS8182Q36GD-133IT; Introduction Date: April 16, 2003 ECCN: 3A991.b.2.a Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164946-CY7C1314CV18-250BZC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Part Status: Obsolete(EOL)
Family Name: CY7C1314CV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): GS8182Q36D-225I; GS8182Q36D-225IT; GS8182Q36GD-133IT;
Introduction Date: April 16, 2003
ECCN: 3A991.b.2.a
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1314CV18-250BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1314CV18-250BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1314CV18-250BZC
IC SRAM 18MBIT PAR 165FBGA

IC SRAM 18MBIT PAR 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1314CV18-250BZC 1164946-CY7C1314CV18-250BZC CY7C1314CV18-250BZC
Product Name Memory - SRAM - CY7C1314CV18-250BZC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; BGA165
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C512-150JI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 949587-9970 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers