Cypress Semiconductor Corp. Memory - SRAM - CY7C1327G-166AXC CY7C1327G-166AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164987-CY7C1327G-16 6AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.15 V ~ 3.6 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 3.5ns Family Name: CY7C1327G Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61SP25618-133TQI-T R; MCM63P818TQ133; IS61SP25618-133TQIT; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164987-CY7C1327G-16 6AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.15 V ~ 3.6 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 3.5ns Family Name: CY7C1327G Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61SP25618-133TQI-T R; MCM63P818TQ133; IS61SP25618-133TQIT; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1327G-166AXC - 1164987-CY7C1327G-166AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1327G-166AXC
1164987-CY7C1327G-166AXC
Memory - SRAM - CY7C1327G-166AXC 1164987-CY7C1327G-166AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164987-CY7C1327G-16 6AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.15 V ~ 3.6 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 3.5ns Family Name: CY7C1327G Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Alternative Parts (Cross-Reference): IS61SP25618-133TQI-T R; MCM63P818TQ133; IS61SP25618-133TQIT; Introduction Date: December 03, 2003 ECCN: 3A991.b.2.a Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164987-CY7C1327G-166AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.15 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 3.5ns
Family Name: CY7C1327G
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Alternative Parts (Cross-Reference): IS61SP25618-133TQI-TR; MCM63P818TQ133; IS61SP25618-133TQIT;
Introduction Date: December 03, 2003
ECCN: 3A991.b.2.a
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 2015-CY7C1327G-166AXC-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 166MHz 3.5ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 166MHz 3.5ns 100-TQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1327G-166AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1327G-166AXC
Integrated Circuits (ICs) - Memory CY7C1327G-166AXC
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164987-CY7C1327G-166AXC 2015-CY7C1327G-166AXC-ND CY7C1327G-166AXC
Product Name Memory - SRAM - CY7C1327G-166AXC Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 3.5 ns 3.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.15 V ~ 3.6 V 3.15V ~ 3.6V 3.6V; 3.15V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71T75802S150BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 18000 kbits
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details