Cypress Semiconductor Corp. Memory - Unclassified Memory - CY7C1357C-100BZC CY7C1357C-100BZC

Description
ZBT SRAM, 512KX18, 7.5ns, CMOS, PBGA165
Request a Quote Datasheet
Description
ZBT SRAM, 512KX18, 7.5ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1357C-100BZC - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 512KX18, 7.5ns, CMOS, PBGA165

ZBT SRAM, 512KX18, 7.5ns, CMOS, PBGA165

Supplier's Site Datasheet
Memory - Unclassified Memory - CY7C1357C-100BZC - 916422-CY7C1357C-100BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY7C1357C-100BZC
916422-CY7C1357C-100BZC
Memory - Unclassified Memory - CY7C1357C-100BZC 916422-CY7C1357C-100BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916422-CY7C1357C-100 BZC Series: NoBL™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C1357 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: -CY7C1357C, 2015-CY7C1357C-100BZ C, CY7C1357C100BZC

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916422-CY7C1357C-100BZC
Series: NoBL™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 165-FBGA (13x15)
Package: Tray
Package: 165-LBGA
Mounting: Surface Mount
Family Name: CY7C1357
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 136
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: -CY7C1357C, 2015-CY7C1357C-100BZC, CY7C1357C100BZC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1357C-100BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1357C-100BZC
Integrated Circuits (ICs) - Memory CY7C1357C-100BZC
IC SRAM 9MBIT PARALLEL 165FBGA

IC SRAM 9MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1357C-100BZC 916422-CY7C1357C-100BZC CY7C1357C-100BZC
Product Name Memory - Unclassified Memory - CY7C1357C-100BZC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; BGA BGA; 165-FBGA (13x15) BGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - CY14E256Q5A-SXQ-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details