Cypress Semiconductor Corp. Memory - SRAM - CY7C1368C-166AXC CY7C1368C-166AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709976-CY7C1368C-166 AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 8Mb (256K x 32) Access Time: 3.5ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x20) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: CY7C1368 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709976-CY7C1368C-166 AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 8Mb (256K x 32) Access Time: 3.5ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x20) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: CY7C1368 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1368C-166AXC - 709976-CY7C1368C-166AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1368C-166AXC
709976-CY7C1368C-166AXC
Memory - SRAM - CY7C1368C-166AXC 709976-CY7C1368C-166AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709976-CY7C1368C-166 AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 8Mb (256K x 32) Access Time: 3.5ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x20) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: CY7C1368 Manufacturer Pack Quantity: 72 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709976-CY7C1368C-166AXC
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 8Mb (256K x 32)
Access Time: 3.5ns
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x20)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: CY7C1368
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - CY7C1368C-166AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1368C-166AXC
Integrated Circuits (ICs) - Memory CY7C1368C-166AXC
IC SRAM 8MBIT PARALLEL 100TQFP

IC SRAM 8MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 709976-CY7C1368C-166AXC CY7C1368C-166AXC
Product Name Memory - SRAM - CY7C1368C-166AXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 3.5 ns 3.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135V ~ 3.6V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164S25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - CY14E101Q1A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
2 suppliers