Cypress Semiconductor Corp. Memory - SRAM - CY7C1353S-100AXC CY7C1353S-100AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723122-CY7C1353S-100 AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 8ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: CY7C1353 Manufacturer Pack Quantity: 144 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723122-CY7C1353S-100 AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 8ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: CY7C1353 Manufacturer Pack Quantity: 144 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1353S-100AXC - 723122-CY7C1353S-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1353S-100AXC
723122-CY7C1353S-100AXC
Memory - SRAM - CY7C1353S-100AXC 723122-CY7C1353S-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723122-CY7C1353S-100 AXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Access Time: 8ns Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: CY7C1353 Manufacturer Pack Quantity: 144 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 723122-CY7C1353S-100AXC
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Access Time: 8ns
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: CY7C1353
Manufacturer Pack Quantity: 144
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
 - CY7C1353S-100AXC - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 256KX18, PQFP100

ZBT SRAM, 256KX18, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1353S-100AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1353S-100AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1353S-100AXC
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 723122-CY7C1353S-100AXC CY7C1353S-100AXC CY7C1353S-100AXC
Product Name Memory - SRAM - CY7C1353S-100AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 8 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 3.135V ~ 3.465V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 71124S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - 28093465 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers