Cypress Semiconductor Corp. Memory - SRAM - CY7C1386S-167AXC CY7C1386S-167AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203119-CY7C1386S-167 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203119-CY7C1386S-167 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1386S-167AXC - 203119-CY7C1386S-167AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1386S-167AXC
203119-CY7C1386S-167AXC
Memory - SRAM - CY7C1386S-167AXC 203119-CY7C1386S-167AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203119-CY7C1386S-167 AXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203119-CY7C1386S-167AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 167MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Memory - 2015-CY7C1386S-167AXC-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 167MHz 3.4ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 167MHz 3.4ns 100-TQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1386S-167AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1386S-167AXC
Integrated Circuits (ICs) - Memory CY7C1386S-167AXC
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 203119-CY7C1386S-167AXC 2015-CY7C1386S-167AXC-ND CY7C1386S-167AXC
Product Name Memory - SRAM - CY7C1386S-167AXC Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 3.4 ns 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x14) TQFP; 100-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 6116SA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details