Cypress Semiconductor Corp. Memory - SRAM - CY7C1380D-167BZC CY7C1380D-167BZC

Description
Cache SRAM, 512KX36, 3.4ns, CMOS, PBGA165
Request a Quote Datasheet
Description
Cache SRAM, 512KX36, 3.4ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1380D-167BZC - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 512KX36, 3.4ns, CMOS, PBGA165

Cache SRAM, 512KX36, 3.4ns, CMOS, PBGA165

Supplier's Site Datasheet
Memory - SRAM - CY7C1380D-167BZC - 772114-CY7C1380D-167BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1380D-167BZC
772114-CY7C1380D-167BZC
Memory - SRAM - CY7C1380D-167BZC 772114-CY7C1380D-167BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772114-CY7C1380D-167 BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.4ns Part Status: Obsolete(EOL) Family Name: CY7C1380D Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): IS61VPD51236A-200B3L I; IS61VPD51236A-200B3I ; IS61VPD51236A-200B3I -TR; IS61LPS51236A-250B2L I; Introduction Date: February 26, 2004 ECCN: 3A991.b.2.a Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772114-CY7C1380D-167BZC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.4ns
Part Status: Obsolete(EOL)
Family Name: CY7C1380D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): IS61VPD51236A-200B3LI; IS61VPD51236A-200B3I; IS61VPD51236A-200B3I-TR; IS61LPS51236A-250B2LI;
Introduction Date: February 26, 2004
ECCN: 3A991.b.2.a
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1380D-167BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1380D-167BZC
Integrated Circuits (ICs) - Memory - Memory CY7C1380D-167BZC
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1380D-167BZC 772114-CY7C1380D-167BZC CY7C1380D-167BZC
Product Name Memory - SRAM - CY7C1380D-167BZC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; BGA165 BGA
Access Time 3.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3508-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers